9691100022 -- HOUSING, D SUB COMB, PLUG, DE-2W2C; NO. OF POSITIONS HARTING
HARTING Inc. of North AmericaHousing, D Sub Comb, Plug, De-2W2C; No. Of Positions Harting9691100022
Description
HOUSING, D SUB COMB, PLUG, DE-2W2C; No. of Positions:2Positions
; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
HOUSING, D SUB COMB, PLUG, DE-2W2C; No. of Positions:2Positions
; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Housing, D Sub Comb, Plug, De-2W2C; No. Of Positions Harting
44J6398
Housing, D Sub Comb, Plug, De-2W2C; No. Of Positions Harting
44J6398
HOUSING, D SUB COMB, PLUG, DE-2W2C; No. of Positions:2Positions
; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
HOUSING, D SUB COMB, PLUG, DE-2W2C; No. of Positions:2Positions; Connector Type:Combo Layout D Sub; Connector Shell Size:DE-2W2C; Product Range:D Sub-M Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Bearing Rings, Housings, and Flanges
Product Number
44J6398
Product Name
Housing, D Sub Comb, Plug, De-2W2C; No. Of Positions Harting