HARTING Inc. of North America D-Sub Connectors 9691015051

Description
D-Sub Mixed Contact Connectors D SUB FE
Request a Quote Datasheet
Description
D-Sub Mixed Contact Connectors D SUB FE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09691015051 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09691015051
D-Sub Connectors 09691015051
D-Sub Mixed Contact Connectors D SUB FE

D-Sub Mixed Contact Connectors D SUB FE

Buy Now
Combo D-Sub Conn, Rcpt, De-5W1, Cable; Product Range Harting - 30M6732 - Newark, An Avnet Company
Chicago, IL, United States
Combo D-Sub Conn, Rcpt, De-5W1, Cable; Product Range Harting
30M6732
Combo D-Sub Conn, Rcpt, De-5W1, Cable; Product Range Harting 30M6732
COMBO D-SUB CONN, RCPT, DE-5W1, CABLE; Product Range:-; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

COMBO D-SUB CONN, RCPT, DE-5W1, CABLE; Product Range:-; Insert Arrangement:DE-5W1; Gender:Receptacle; No. of Contacts:5Contacts; Contact Type:4 Signal, 1 Power; Contact Termination Type:Solder Cup; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09691015051 30M6732
Product Name D-Sub Connectors Combo D-Sub Conn, Rcpt, De-5W1, Cable; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details