HARTING Inc. of North America D-Sub Connectors 9683637812

Description
D-Sub Standard Connectors D-SUB US 25M
Request a Quote Datasheet
Description
D-Sub Standard Connectors D-SUB US 25M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09683637812 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09683637812
D-Sub Connectors 09683637812
D-Sub Standard Connectors D-SUB US 25M

D-Sub Standard Connectors D-SUB US 25M

Buy Now
Standard D Sub-Miniature Connector; No. Of Contacts Harting - 96F2614 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub-Miniature Connector; No. Of Contacts Harting
96F2614
Standard D Sub-Miniature Connector; No. Of Contacts Harting 96F2614
STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

STANDARD D SUB-MINIATURE CONNECTOR; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:PCB Series; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting - 17AC1246 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting
17AC1246
D-Sub Conn, Plug, 25Pos, Th; No. Of Contacts Harting 17AC1246
D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, PLUG, 25POS, TH; No. of Contacts:25Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09683637812 96F2614
Product Name D-Sub Connectors Standard D Sub-Miniature Connector; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details