D-Sub Standard Connectors D SUB FE 9P AU
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09672094715 | 17AC4790 | 44J6300 |
| Product Name | D-Sub Connectors | D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting | D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |