HARTING Inc. of North America Dsub Hood, 50 Position, Plastic; Product Range Harting 9670500424

Description
DSUB HOOD, 50 POSITION, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet
Description
DSUB HOOD, 50 POSITION, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsub Hood, 50 Position, Plastic; Product Range Harting - 96F2611 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Hood, 50 Position, Plastic; Product Range Harting
96F2611
Dsub Hood, 50 Position, Plastic; Product Range Harting 96F2611
DSUB HOOD, 50 POSITION, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

DSUB HOOD, 50 POSITION, PLASTIC; Product Range:-; D Sub Shell Size:DD; Cable Exit Angle:180°; Connector Body Material:Plastic Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96F2611
Product Name Dsub Hood, 50 Position, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Mounting Plates, 0.5
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details