IP67 D SUB BACKSHELL, SIZE DC, METALLIZED PLASTIC; Product Range:-; D Sub Shell Size:DC; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 86R5837 |
| Product Name | Ip67 D Sub Backshell, Size Dc, Metallized Plastic; Product Range Harting |