HARTING Inc. of North America D-Sub Connectors 9670254715

Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670254715 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670254715
D-Sub Connectors 09670254715
D-Sub Standard Connectors DSUB SV FEM TS

D-Sub Standard Connectors DSUB SV FEM TS

Buy Now
D-Sub Connector Assemblies - 09670254715 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09670254715
D-Sub Connector Assemblies 09670254715
CONN D-SUB RCPT 25POS SLDR CUP

CONN D-SUB RCPT 25POS SLDR CUP

Supplier's Site Datasheet
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting - 93C8016 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
93C8016
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting 93C8016
D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting - 17AC4785 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
17AC4785
D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting 17AC4785
D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, SOLDER; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder Cup; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670254715 09670254715 93C8016 17AC4785
Product Name D-Sub Connectors D-Sub Connector Assemblies D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting D-Sub Conn, Rcpt, 25Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Meter Banana Plug - SALE-9206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
SIM Card Connector 6 Pin Flip Type Metal Body CT - ET-SIM6PFT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details