HARTING Inc. of North America Ip67 D Sub Backshell, Size Db, Plastic; Product Range Harting 9670250439

Description
IP67 D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
Datasheet
Description
IP67 D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ip67 D Sub Backshell, Size Db, Plastic; Product Range Harting - 86R5821 - Newark, An Avnet Company
Chicago, IL, United States
Ip67 D Sub Backshell, Size Db, Plastic; Product Range Harting
86R5821
Ip67 D Sub Backshell, Size Db, Plastic; Product Range Harting 86R5821
IP67 D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes

IP67 D SUB BACKSHELL, SIZE DB, PLASTIC; Product Range:-; D Sub Shell Size:DB; Cable Exit Angle:180°; Connector Body Material:Plastic Body; Thread Size - Metric:M3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 86R5821
Product Name Ip67 D Sub Backshell, Size Db, Plastic; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details