HARTING Inc. of North America D-Sub Connectors 9670154755

Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV FEM TS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670154755 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670154755
D-Sub Connectors 09670154755
D-Sub Standard Connectors DSUB SV FEM TS

D-Sub Standard Connectors DSUB SV FEM TS

Buy Now
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting - 93C7989 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
93C7989
D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting 93C7989
D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 15POS, SOLDER; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670154755 93C7989
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 15Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
D-subminiature - 8655AZAS2A11KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
3 suppliers
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 006-0937-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details