HARTING Inc. of North America D-Sub Connectors 9670154754

Description
D-Sub Standard Connectors 15P FEMALE STR
Request a Quote
Description
D-Sub Standard Connectors 15P FEMALE STR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670154754 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670154754
D-Sub Connectors 09670154754
D-Sub Standard Connectors 15P FEMALE STR

D-Sub Standard Connectors 15P FEMALE STR

Buy Now
Standard D Sub Connector; No. Of Contacts Harting - 96F2597 - Newark, An Avnet Company
Chicago, IL, United States
Standard D Sub Connector; No. Of Contacts Harting
96F2597
Standard D Sub Connector; No. Of Contacts Harting 96F2597
Standard D SUB Connector; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Straight Solder Pins; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Standard D SUB Connector; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:Straight Solder Pins; Connector Body Material:Metal Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site
9670154754 Harting - 14AK4449 - Newark, An Avnet Company
Chicago, IL, United States
9670154754 Harting
14AK4449
9670154754 Harting 14AK4449
9670154754

9670154754

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09670154754 96F2597 14AK4449
Product Name D-Sub Connectors Standard D Sub Connector; No. Of Contacts Harting 9670154754 Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm BNC Straight Plug - 150512 - PIC Wire & Cable
Specs
Geometry Straight
View Details