HARTING Inc. of North America D-Sub Connectors 9670094715050

Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FE TSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670094715050 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670094715050
D-Sub Connectors 09670094715050
D-Sub Standard Connectors DSUB SV FE TSD

D-Sub Standard Connectors DSUB SV FE TSD

Buy Now
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting - 17AC4781 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
17AC4781
D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting 17AC4781
D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

D-SUB CONN, RCPT, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Receptacle; Contact Termination Type:-; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09670094715050 17AC4781
Product Name D-Sub Connectors D-Sub Conn, Rcpt, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products