HARTING Inc. of North America D-Sub Connectors 9670090443

Description
D-Sub Backshells 9P HOOD TOP ENTRY 4-40
Request a Quote Datasheet
Description
D-Sub Backshells 9P HOOD TOP ENTRY 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09670090443 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670090443
D-Sub Connectors 09670090443
D-Sub Backshells 9P HOOD TOP ENTRY 4-40

D-Sub Backshells 9P HOOD TOP ENTRY 4-40

Buy Now
D-Sub Connectors - 09670090443 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09670090443
D-Sub Connectors 09670090443
DSUB METAL-HOOD 09P SHS-UNC TOPCE

DSUB METAL-HOOD 09P SHS-UNC TOPCE

Buy Now
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods
Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods
Manufacturer: HARTING Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods Package: Bag Product Status: Active Accessory Type: Two Piece Backshell Cable Type: Round Material: Plastic, Metallized Hardware: Assembly Hardware, Cable Clamp Features: Mating Screws 4-40

Manufacturer: HARTING
Category: Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods
Package: Bag
Product Status: Active
Accessory Type: Two Piece Backshell
Cable Type: Round
Material: Plastic, Metallized
Hardware: Assembly Hardware, Cable Clamp
Features: Mating Screws 4-40

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 09670090443
Product Name D-Sub Connectors Connectors, Interconnects -D-Sub, D-Shaped Connectors -D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Bulkhead Jack - 111142 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details