D SUB HOOD, SIZE DE, METALIZED PLASTIC; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; Accessory Type:Top Entry Hood; Connector Shell Size:DE; Features:Top Entry RoHS Compliant: Yes
D SUB BACKSHELL, 180DEG, SIZE DE; Product Range:-; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Metallised Thermoplastic Body; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 96M1881 |
| Product Name | D Sub Hood, Size De, Metalized Plastic; Product Range Harting |