HARTING Inc. of North America D-Sub Contact, Pin, 22-20Awg, Crimp; For Use With Harting 9670008570

Description
D-SUB CONTACT, PIN, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes
Description
D-SUB CONTACT, PIN, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Pin, 22-20Awg, Crimp; For Use With Harting - 75Y9400 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Pin, 22-20Awg, Crimp; For Use With Harting
75Y9400
D-Sub Contact, Pin, 22-20Awg, Crimp; For Use With Harting 75Y9400
D-SUB CONTACT, PIN, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

D-SUB CONTACT, PIN, 22-20AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 75Y9400
Product Name D-Sub Contact, Pin, 22-20Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0016-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
NCM Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details