HARTING Inc. of North America D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting 9670007576

Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Product Range:- RoHS Compliant: Yes
Description
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting - 39T3893 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting
39T3893
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting 39T3893
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Product Range:- RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Product Range:- RoHS Compliant: Yes

Supplier's Site
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting - 17AC1091 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting
17AC1091
D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting 17AC1091
D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

D SUB CONTACT, PIN, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Pin; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 39T3893
Product Name D Sub Contact, Pin, 28-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Erosion Electrodes - SPARKAL® - Plansee SE
Specs
Type EDM Electrode
Material Tungsten
Shape / Form Custom / Application Specific
View Details