HARTING Inc. of North America D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 9670007470

Description
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes
Description
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting - 24AC7481 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
24AC7481
D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 24AC7481
D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

D-SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting Han HMC Series D-Sub Housing Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC7481
Product Name D-Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - MicroGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Material Aluminum (optional feature); Titanium (optional feature); Zinc (optional feature); Cu (optional feature)
Applications Battery or Fuel Cell (optional feature)
View Details
Bellows Electrical Contact - 1571-2 - Servometer®, an MW Industries company
Servometer®, an MW Industries company
Specs
Type Contact
Material Base Metal
Shape / Form Bellows
View Details