HARTING Inc. of North America D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 9670007277

Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Gold Plated Contacts; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet
Description
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Gold Plated Contacts; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting - 17AC1089 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
17AC1089
D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 17AC1089
D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Gold Plated Contacts; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D-Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Gold Plated Contacts; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:24AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting - 96F2621 - Newark, An Avnet Company
Chicago, IL, United States
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
96F2621
Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting 96F2621
DSUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

DSUB CONTACT, SOCKET, 28-24AWG, CRIMP; For Use With:Harting D Sub Crimp Connectors; Contact Gender:Socket; Contact Material:Copper; Contact Plating:-; Wire Size AWG Max:24AWG; Wire Size AWG Min:28AWG; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 17AC1089 96F2621
Product Name D Sub Contact, Socket, 28-24Awg, Crimp; For Use With Harting Dsub Contact, Socket, 28-24Awg, Crimp; For Use With Harting
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 11.81 inch (300 mm)
OD / Width 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Resistance Welding Electrodes -  - Plansee SE
Specs
Material Molybdenum; Tungsten
Shape / Form Custom / Application Specific; Bar Stock (optional feature); Rod Stock (optional feature)
Length 19.69 to 118 inch (500 to 3000 mm)
View Details