HARTING Inc. of North America D-Sub Connectors 9665526616

Description
D-Sub Standard Connectors 50P R/A DSUB F
Request a Quote Datasheet
Description
D-Sub Standard Connectors 50P R/A DSUB F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09665526616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09665526616
D-Sub Connectors 09665526616
D-Sub Standard Connectors 50P R/A DSUB F

D-Sub Standard Connectors 50P R/A DSUB F

Buy Now
D-Sub Connectors - 09665526616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09665526616
D-Sub Connectors 09665526616
DSUB SV FE SSDP ANG62-254 50P AU2

DSUB SV FE SSDP ANG62-254 50P AU2

Buy Now
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Harting - 93C7828 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Harting
93C7828
D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Harting 93C7828
D-SUB CONNECTOR, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

D-SUB CONNECTOR, RCPT, 50POS; No. of Contacts:50Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DD; Product Range:-; Connector Body Material:Metal Body; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09665526616 93C7828
Product Name D-Sub Connectors D-Sub Connector, Rcpt, 50Pos; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details