HARTING Inc. of North America D-Sub Connectors 9663516513

Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote
Description
D-Sub Standard Connectors DSUB SV FEM SS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09663516513 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09663516513
D-Sub Connectors 09663516513
D-Sub Standard Connectors DSUB SV FEM SS

D-Sub Standard Connectors DSUB SV FEM SS

Buy Now
D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40 - 326-09663516513 - Utmel Electronic Limited
Hong Kong, China
D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40
326-09663516513
D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40 326-09663516513
D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40

D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40

Supplier's Site
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 17AC1051 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
17AC1051
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 17AC1051
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact RoHS Compliant: Yes

Supplier's Site
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting - 44J6067 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
44J6067
D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting 44J6067
D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

D-SUB CONN, RCPT, 25POS, TH; No. of Contacts:25Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DB; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09663516513 326-09663516513 17AC1051 44J6067
Product Name D-Sub Connectors D-Sub Standard Connectors DSUB SV FEM SSDP STR 25P PL2 GC SLK 4-40 D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting D-Sub Conn, Rcpt, 25Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector D-Sub Connector D-Sub Connector
Gender Female / Jack
Geometry Straight; Straight
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
LSH Series: High Power Rack and Panel Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EHD078SAA130 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
3 suppliers