D-Sub Standard Connectors 25P FEMALE IDC
Manufacturer: HARTING
Category: Connectors, Interconnects- D-Sub, D-Shaped Connectors-D-Sub Connector Assemblies
Package: Bulk
Product Status: Active
Connector Type: Receptacle, Female Sockets
Number of Positions: 25
Number of Rows: 2
Mounting Type: Panel Mount
Shell Material, Finish: Steel
Termination: IDC, Ribbon Cable
D Sub Connector, Tin & Dimple, D Tin And Dimple, DB, Receptacle, 25, Metal, IDC / IDT
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09663187500 | 96F2602 | |
| Product Name | D-Sub Connectors | Connectors, Interconnects- D-Sub, D-Shaped Connectors-D-Sub Connector Assemblies | D Sub Connector, Tin & Dimple, D Tin And Dimple, Db, Receptacle, 25, Metal, Idc / Idt Harting |
| Connector Type | D-Sub Connector |