HARTING Inc. of North America Strain Relief; Accessory Type Harting 9663080000

Description
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:25Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:25Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Harting - 96F2606 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Harting
96F2606
Strain Relief; Accessory Type Harting 96F2606
Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:25Position s; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Strain Relief; Accessory Type:Strain Relief; For Use With:Harting D-Sub Connectors; No. of Positions:25Positions; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F2606
Product Name Strain Relief; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; 11 to 19 mm; Nickel-Plated Brass; Neoprene; PG 21; IP68; 50 mm - 70074390 - Allied Electronics, Inc.
Specs
Material Brass
Color Nickel
Diameter 18.500 inch (470 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824210 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.079 to 0.197 inch (2 to 5 mm)
View Details
Connector Strain Relief - 5747099-5 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details