HARTING Inc. of North America D-Sub Connectors 9661627816

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661627816 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661627816
D-Sub Connectors 09661627816
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, R/a, 9Pos, Solder; No. Of Contacts Harting - 93C7257 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, R/a, 9Pos, Solder; No. Of Contacts Harting
93C7257
D-Sub Conn, Plug, R/a, 9Pos, Solder; No. Of Contacts Harting 93C7257
D-SUB CONN, PLUG, R/A, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

D-SUB CONN, PLUG, R/A, 9POS, SOLDER; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DE; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09661627816 93C7257
Product Name D-Sub Connectors D-Sub Conn, Plug, R/a, 9Pos, Solder; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
D Sub Connectors - 1217339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type D-Sub Connector
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details