HARTING Inc. of North America D-Sub Connectors 9661226801

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote Datasheet
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09661226801 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09661226801
D-Sub Connectors 09661226801
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Connector Assemblies - 09661226801 - ODG (Origin Data Global)
Shenzhen, China
D-Sub Connector Assemblies
09661226801
D-Sub Connector Assemblies 09661226801
CONN D-SUB PLUG 9POS R/A SLDR

CONN D-SUB PLUG 9POS R/A SLDR

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 09661226801 09661226801
Product Name D-Sub Connectors D-Sub Connector Assemblies
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS2000-5911 | Sensor-Connector, M23, straight with coupling nut -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details