HARTING Inc. of North America Strain Relief; Accessory Type Harting 9661080000

Description
Strain Relief; Accessory Type:Strain Relief; For Use With:IDC 9 position D Sub Connectors; No. of Positions:9Positions ; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
Strain Relief; Accessory Type:Strain Relief; For Use With:IDC 9 position D Sub Connectors; No. of Positions:9Positions ; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain Relief; Accessory Type Harting - 96F2604 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief; Accessory Type Harting
96F2604
Strain Relief; Accessory Type Harting 96F2604
Strain Relief; Accessory Type:Strain Relief; For Use With:IDC 9 position D Sub Connectors; No. of Positions:9Positions ; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Strain Relief; Accessory Type:Strain Relief; For Use With:IDC 9 position D Sub Connectors; No. of Positions:9Positions; Strain Relief Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 96F2604
Product Name Strain Relief; Accessory Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Gland, Cable; Metric; M 20 x 1.5/K/12; 24 mm; 88 mm; 20 mm; Polyamide 6 - 70074533 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Black
Operating Temperature -20 to 100 C (-4 to 212 F)
View Details
Multi Cable Liquid Tight Strain Relief - 85826110 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Mounting Size 0.8307 inch (21.1 mm)
View Details
Connector Strain Relief - 201846-5 - TE Connectivity
Specs
Material Carbon Steel
Length 2.85 inch (72.42 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details