HARTING Inc. of North America D-Sub Connectors 9652617713

Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote
Description
D-Sub Standard Connectors DSUB SV ML SSD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connectors - 09652617713 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
09652617713
D-Sub Connectors 09652617713
D-Sub Standard Connectors DSUB SV ML SSD

D-Sub Standard Connectors DSUB SV ML SSD

Buy Now
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting - 17AC0963 - Newark, An Avnet Company
Chicago, IL, United States
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
17AC0963
D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting 17AC0963
D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

D-SUB CONN, PLUG, 15POS, TH; No. of Contacts:15Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:-; Connector Body Material:Steel Body; Contact Material:Copper Alloy; Contact Plating:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09652617713 17AC0963
Product Name D-Sub Connectors D-Sub Conn, Plug, 15Pos, Th; No. Of Contacts Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Blindmate Pak Connector Hardware Bag Receptacle Side - 110G51 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-107-467-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details