HARTING Inc. of North America Connector, Dsub Fltr, Plug 37Pos, 3900Pf; Product Range Harting 9644227240

Description
CONNECTOR, DSUB FLTR, PLUG 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 37Pos, 3900Pf; Product Range Harting - 44J5217 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 37Pos, 3900Pf; Product Range Harting
44J5217
Connector, Dsub Fltr, Plug 37Pos, 3900Pf; Product Range Harting 44J5217
CONNECTOR, DSUB FLTR, PLUG 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 37POS, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5217
Product Name Connector, Dsub Fltr, Plug 37Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers