HARTING Inc. of North America Connector, Dsub Fltr, Plug 37Pos, 1000Pf; Product Range Harting 9644227230

Description
CONNECTOR, DSUB FLTR, PLUG 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, PLUG 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Plug 37Pos, 1000Pf; Product Range Harting - 44J5212 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Plug 37Pos, 1000Pf; Product Range Harting
44J5212
Connector, Dsub Fltr, Plug 37Pos, 1000Pf; Product Range Harting 44J5212
CONNECTOR, DSUB FLTR, PLUG 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, PLUG 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5212
Product Name Connector, Dsub Fltr, Plug 37Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C342T250BD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details