HARTING Inc. of North America Connector, D Sub Filter, Plug 37 Position, 1000Pf; Product Range Harting 9644217230

Description
CONNECTOR, D SUB FILTER, PLUG 37 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG 37 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug 37 Position, 1000Pf; Product Range Harting - 44J5196 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug 37 Position, 1000Pf; Product Range Harting
44J5196
Connector, D Sub Filter, Plug 37 Position, 1000Pf; Product Range Harting 44J5196
CONNECTOR, D SUB FILTER, PLUG 37 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG 37 POSITION, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5196
Product Name Connector, D Sub Filter, Plug 37 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101332U075AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100272GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers