HARTING Inc. of North America Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 9644217210

Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting - 44J5190 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
44J5190
Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting 44J5190
CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 37POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Plug; No. of Contacts:37Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5190
Product Name Connector, D Sub Fltr, Plug, 37Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details