HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting 9644147242

Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; No. of Mating Cycles:200 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; No. of Mating Cycles:200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting - 44J5181 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting
44J5181
Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting 44J5181
CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; No. of Mating Cycles:200 RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 37POS, 3900PF; Product Range:Subminiature D Filter; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; No. of Mating Cycles:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5181
Product Name Connector, Dsub Fltr, Rcpt 37Pos, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050522000331FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details