HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 37Pos, 1000Pf; Product Range Harting 9644127230

Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 37Pos, 1000Pf; Product Range Harting - 44J5139 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 37Pos, 1000Pf; Product Range Harting
44J5139
Connector, Dsub Fltr, Rcpt 37Pos, 1000Pf; Product Range Harting 44J5139
CONNECTOR, DSUB FLTR, RCPT 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 37POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DC; Gender:Receptacle; No. of Contacts:37Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5139
Product Name Connector, Dsub Fltr, Rcpt 37Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details