HARTING Inc. of North America Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting 9643247212

Description
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting - 44J5076 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting
44J5076
Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting 44J5076
CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Plug; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5076
Product Name Connector, D Sub Fltr, Plug, 25Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101602U010AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details