HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting 9643147232

Description
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting - 44J5022 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting
44J5022
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting 44J5022
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5022
Product Name Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details