HARTING Inc. of North America Connector, D Sub Fltr, Rcpt, 25Pos, 47Pf; Product Range Harting 9643147212

Description
CONNECTOR, D SUB FLTR, RCPT, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, RCPT, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Rcpt, 25Pos, 47Pf; Product Range Harting - 44J5002 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Rcpt, 25Pos, 47Pf; Product Range Harting
44J5002
Connector, D Sub Fltr, Rcpt, 25Pos, 47Pf; Product Range Harting 44J5002
CONNECTOR, D SUB FLTR, RCPT, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, RCPT, 25POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J5002
Product Name Connector, D Sub Fltr, Rcpt, 25Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details