HARTING Inc. of North America Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting 9643127230

Description
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; No. of Mating Cycles:500 RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; No. of Mating Cycles:500 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting - 44J4990 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting
44J4990
Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting 44J4990
CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; No. of Mating Cycles:500 RoHS Compliant: Yes

CONNECTOR, DSUB FLTR, RCPT 25POS, 1000PF; Product Range:Subminiature D Filter; D Sub Shell Size:DB; Gender:Receptacle; No. of Contacts:25Contacts; Capacitance:1000pF; Connector Body Material:Plastic Body; No. of Mating Cycles:500 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4990
Product Name Connector, Dsub Fltr, Rcpt 25Pos, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers