HARTING Inc. of North America Connector, D Sub Filter, Plug 15 Position, 3900Pf; Product Range Harting 9642217240

Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug 15 Position, 3900Pf; Product Range Harting - 44J4903 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug 15 Position, 3900Pf; Product Range Harting
44J4903
Connector, D Sub Filter, Plug 15 Position, 3900Pf; Product Range Harting 44J4903
CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Plug; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4903
Product Name Connector, D Sub Filter, Plug 15 Position, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers