HARTING Inc. of North America Connector, D Sub Filter, Receptacle 15 Position, 3900Pf; Product Range Harting 9642147242

Description
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle 15 Position, 3900Pf; Product Range Harting - 44J4736 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle 15 Position, 3900Pf; Product Range Harting
44J4736
Connector, D Sub Filter, Receptacle 15 Position, 3900Pf; Product Range Harting 44J4736
CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE 15 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:3900pF; Connector Body Material:Steel Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4736
Product Name Connector, D Sub Filter, Receptacle 15 Position, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C184U010BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details