HARTING Inc. of North America Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting 9642147212

Description
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Description
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting - 44J4854 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting
44J4854
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting 44J4854
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4854
Product Name Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details