HARTING Inc. of North America Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting 9642127210

Description
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting - 44J4832 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting
44J4832
Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting 44J4832
CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, RCPT, 15POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DA; Gender:Receptacle; No. of Contacts:15Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4832
Product Name Connector, D Sub Fltr, Rcpt, 15Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C233U025AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details