HARTING Inc. of North America Connector, D Sub Filter, Plug, 9 Position, 1000Pf; Product Range Harting 9641247232

Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes
Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug, 9 Position, 1000Pf; Product Range Harting - 44J4800 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug, 9 Position, 1000Pf; Product Range Harting
44J4800
Connector, D Sub Filter, Plug, 9 Position, 1000Pf; Product Range Harting 44J4800
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4800
Product Name Connector, D Sub Filter, Plug, 9 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details