HARTING Inc. of North America Filtered D Sub, Plug, 9 Position; Product Range Harting 9641237802

Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 9 Position; Product Range Harting - 86R5720 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 9 Position; Product Range Harting
86R5720
Filtered D Sub, Plug, 9 Position; Product Range Harting 86R5720
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:0µF; Connector Body Material:Steel Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 86R5720
Product Name Filtered D Sub, Plug, 9 Position; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details