HARTING Inc. of North America Connector, D Sub Filter, Plug, 9 Position, 3900Pf; Product Range Harting 9641227240

Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug, 9 Position, 3900Pf; Product Range Harting - 44J4773 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug, 9 Position, 3900Pf; Product Range Harting
44J4773
Connector, D Sub Filter, Plug, 9 Position, 3900Pf; Product Range Harting 44J4773
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 3900PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:3900pF; Connector Body Material:Plastic Body; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4773
Product Name Connector, D Sub Filter, Plug, 9 Position, 3900Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C193U050BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details