HARTING Inc. of North America Connector, D Sub Fltr, Plug, 9Pos, 47Pf; Product Range Harting 9641227210

Description
CONNECTOR, D SUB FLTR, PLUG, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Description
CONNECTOR, D SUB FLTR, PLUG, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, D Sub Fltr, Plug, 9Pos, 47Pf (Part No. 44J4758) is a D-Sub filter connector designed for applications requiring a 47 pF capacitance. It features nine contacts and is constructed with a plastic body, suitable for through-hole termination. This connector is part of the Harting D-Sub Filter Series and is RoHS compliant, making it a viable option for engineers looking for reliable and environmentally friendly connectivity solutions. The straight solder pins facilitate easy installation in various electronic projects.

Datasheet Summary
Powered by GS/AI

The Connector, D Sub Fltr, Plug, 9Pos, 47Pf (Part No. 44J4758) is a D-Sub filter connector designed for applications requiring a 47 pF capacitance. It features nine contacts and is constructed with a plastic body, suitable for through-hole termination. This connector is part of the Harting D-Sub Filter Series and is RoHS compliant, making it a viable option for engineers looking for reliable and environmentally friendly connectivity solutions. The straight solder pins facilitate easy installation in various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Plug, 9Pos, 47Pf; Product Range Harting - 44J4758 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Plug, 9Pos, 47Pf; Product Range Harting
44J4758
Connector, D Sub Fltr, Plug, 9Pos, 47Pf; Product Range Harting 44J4758
CONNECTOR, D SUB FLTR, PLUG, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, PLUG, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4758
Product Name Connector, D Sub Fltr, Plug, 9Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers