HARTING Inc. of North America Filtered D Sub, Plug, 9 Position; Product Range Harting 9641217800

Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Plating:-RoHS Compliant: Yes
Description
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Plating:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Filtered D Sub, Plug, 9 Position; Product Range Harting - 86R5718 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D Sub, Plug, 9 Position; Product Range Harting
86R5718
Filtered D Sub, Plug, 9 Position; Product Range Harting 86R5718
FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Plating:-RoHS Compliant: Yes

FILTERED D SUB, PLUG, 9 POSITION; Product Range:Subminiature D Filter; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder; Contact Plating:-RoHS Compliant: Yes

Supplier's Site
Filtered D-Sub Conn, Ferrite, Plug, 9Pos; Product Range Harting - 17AC0923 - Newark, An Avnet Company
Chicago, IL, United States
Filtered D-Sub Conn, Ferrite, Plug, 9Pos; Product Range Harting
17AC0923
Filtered D-Sub Conn, Ferrite, Plug, 9Pos; Product Range Harting 17AC0923
FILTERED D-SUB CONN, FERRITE, PLUG, 9POS; Product Range:-; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:-; RoHS Compliant: Yes

FILTERED D-SUB CONN, FERRITE, PLUG, 9POS; Product Range:-; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:-; Connector Body Material:Steel Body; Contact Termination Type:Solder Cup; Contact Material:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 86R5718 17AC0923
Product Name Filtered D Sub, Plug, 9 Position; Product Range Harting Filtered D-Sub Conn, Ferrite, Plug, 9Pos; Product Range Harting
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7377 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details