HARTING Inc. of North America Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting 9641217210

Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting - 44J4746 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting
44J4746
Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting 44J4746
CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, PLUG, 9 POSITION, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Plug; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Steel Body; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4746
Product Name Connector, D Sub Filter, Plug, 9 Position, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B102J101YTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C164U016CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers