HARTING Inc. of North America Connector, D Sub Filter, Receptacle, 9 Position, 1000Pf; Product Range Harting 9641147232

Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes
Description
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Filter, Receptacle, 9 Position, 1000Pf; Product Range Harting - 44J4726 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Filter, Receptacle, 9 Position, 1000Pf; Product Range Harting
44J4726
Connector, D Sub Filter, Receptacle, 9 Position, 1000Pf; Product Range Harting 44J4726
CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

CONNECTOR, D SUB FILTER, RECEPTACLE, 9 POSITION, 1000PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:1000pF; Connector Body Material:Steel Body; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4726
Product Name Connector, D Sub Filter, Receptacle, 9 Position, 1000Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details