HARTING Inc. of North America Connector, D Sub Fltr, Rcpt, 9Pos, 47Pf; Product Range Harting 9641147212

Description
CONNECTOR, D SUB FLTR, RCPT, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, D SUB FLTR, RCPT, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub Fltr, Rcpt, 9Pos, 47Pf; Product Range Harting - 44J4706 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub Fltr, Rcpt, 9Pos, 47Pf; Product Range Harting
44J4706
Connector, D Sub Fltr, Rcpt, 9Pos, 47Pf; Product Range Harting 44J4706
CONNECTOR, D SUB FLTR, RCPT, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

CONNECTOR, D SUB FLTR, RCPT, 9POS, 47PF; Product Range:D-Sub Filter Series; D Sub Shell Size:DE; Gender:Receptacle; No. of Contacts:9Contacts; Capacitance:47pF; Connector Body Material:Plastic Body; Connector Type:Filtered D Sub RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 44J4706
Product Name Connector, D Sub Fltr, Rcpt, 9Pos, 47Pf; Product Range Harting
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P00BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details