HARTING Inc. of North America Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting 9628242301

Description
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet
Description
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting - 24AJ5472 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting
24AJ5472
Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting 24AJ5472
HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

HOUSING, BULKHEAD, 24B, 2 LEVER; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Die-Cast; Locking Type:2 Lever; Rectangular Shell Size:24B; For Use With:Harting Han EMC/B Series Heavy Duty Connectors

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 24AJ5472
Product Name Housing, Bulkhead, 24B, 2 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details