HARTING Inc. of North America Cable Gland, 11.5-15.5Mm, Metal; Thread Size Imperial Harting 9620005007

Description
CABLE GLAND, 11.5-15.5MM, METAL; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, 11.5-15.5MM, METAL; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, 11.5-15.5Mm, Metal; Thread Size Imperial Harting - 90B7192 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 11.5-15.5Mm, Metal; Thread Size Imperial Harting
90B7192
Cable Gland, 11.5-15.5Mm, Metal; Thread Size Imperial Harting 90B7192
CABLE GLAND, 11.5-15.5MM, METAL; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, 11.5-15.5MM, METAL; Thread Size - Imperial:PG21; Thread Size - Metric:-; Cable Diameter Min:11.5mm; Cable Diameter Max:15.5mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 90B7192
Product Name Cable Gland, 11.5-15.5Mm, Metal; Thread Size Imperial Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Ps01) - PS1T40-24X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Gland with Steam Jacket for Sealing Sulfur Analyzer Probes - PG 9 - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 1.25 inch (31.75 mm)
View Details
Cable Glands - 2141075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details