HARTING Inc. of North America Cable Gland, 9-13Mm, Metal; Thread Size Imperial Harting 9620005004

Description
CABLE GLAND, 9-13MM, METAL; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, 9-13MM, METAL; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, 9-13Mm, Metal; Thread Size Imperial Harting - 04C9712 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, 9-13Mm, Metal; Thread Size Imperial Harting
04C9712
Cable Gland, 9-13Mm, Metal; Thread Size Imperial Harting 04C9712
CABLE GLAND, 9-13MM, METAL; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND, 9-13MM, METAL; Thread Size - Imperial:PG13.5; Thread Size - Metric:-; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Metal; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 04C9712
Product Name Cable Gland, 9-13Mm, Metal; Thread Size Imperial Harting
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 2207064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details